Newark, An Avnet Company 8 Rechargeable Led Lighted Partyspeaker; Supply Voltage Vac Qfx 92AH7788

Description
8" RECHARGEABLE LED LIGHTED PARTYSPEAKER; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:14.57"; External Width:9.45"; External Depth:8.27"; Product Range:
Datasheet
Description
8" RECHARGEABLE LED LIGHTED PARTYSPEAKER; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:14.57"; External Width:9.45"; External Depth:8.27"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Rechargeable Led Lighted Partyspeaker; Supply Voltage Vac Qfx - 92AH7788 - Newark, An Avnet Company
Chicago, IL, United States
8 Rechargeable Led Lighted Partyspeaker; Supply Voltage Vac Qfx
92AH7788
8 Rechargeable Led Lighted Partyspeaker; Supply Voltage Vac Qfx 92AH7788
8" RECHARGEABLE LED LIGHTED PARTYSPEAKER; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:14.57"; External Width:9.45"; External Depth:8.27"; Product Range:

8" RECHARGEABLE LED LIGHTED PARTYSPEAKER; Supply Voltage VAC:-; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:14.57"; External Width:9.45"; External Depth:8.27"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 92AH7788
Product Name 8 Rechargeable Led Lighted Partyspeaker; Supply Voltage Vac Qfx
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Car Audio, Subwoofer - G110PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 36 Hz
View Details