Newark, An Avnet Company Cable Assy, Hdmi Plug-Plug, 3M; Connector Type A Pro Signal 92AH1877

Description
CABLE ASSY, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 3M; Connector Type A Pro Signal - 92AH1877 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 3M; Connector Type A Pro Signal
92AH1877
Cable Assy, Hdmi Plug-Plug, 3M; Connector Type A Pro Signal 92AH1877
CABLE ASSY, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92AH1877
Product Name Cable Assy, Hdmi Plug-Plug, 3M; Connector Type A Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers