Newark, An Avnet Company Circuit Breaker, 1 Pole, 32A, 230Vac; Product Range Europa 90Y6864

Description
CIRCUIT BREAKER, 1 POLE, 32A, 230VAC; Product Range:EUC1P Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 32A, 230VAC; Product Range:EUC1P Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 32A, 230Vac; Product Range Europa - 90Y6864 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 32A, 230Vac; Product Range Europa
90Y6864
Circuit Breaker, 1 Pole, 32A, 230Vac; Product Range Europa 90Y6864
CIRCUIT BREAKER, 1 POLE, 32A, 230VAC; Product Range:EUC1P Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 32A, 230VAC; Product Range:EUC1P Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (12-Jan-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 90Y6864
Product Name Circuit Breaker, 1 Pole, 32A, 230Vac; Product Range Europa
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details