Newark, An Avnet Company Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics 89C2703

Description
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics - 89C2703 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics
89C2703
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics 89C2703
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 89C2703
Product Name Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326119 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details