Newark, An Avnet Company Encapsulated Transformer; Chassis Mount Transformer Type Solahd 88K2920

Description
ENCAPSULATED TRANSFORMER; Chassis Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:2 x 110V, 2 x 115V, 2 x 120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED TRANSFORMER; Chassis Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:2 x 110V, 2 x 115V, 2 x 120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Transformer; Chassis Mount Transformer Type Solahd - 88K2920 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated Transformer; Chassis Mount Transformer Type Solahd
88K2920
Encapsulated Transformer; Chassis Mount Transformer Type Solahd 88K2920
ENCAPSULATED TRANSFORMER; Chassis Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:2 x 110V, 2 x 115V, 2 x 120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

ENCAPSULATED TRANSFORMER; Chassis Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:2 x 110V, 2 x 115V, 2 x 120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 88K2920
Product Name Encapsulated Transformer; Chassis Mount Transformer Type Solahd
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Power Control Transformers - F-215U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
6 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers