Newark, An Avnet Company Woofer, 200/700W, 12, 35.5Hz; Driver Type Pyle 88C6440

Description
WOOFER, 200/700W, 12", 35.5HZ; Driver Type:Woofer; External Diameter - Metric:304.8mm; Impedance:8ohm; Power Rating Nom:200W; Sound Level SPL:90dB; External Diameter - Imperial:12"; Frequency Response Min:35Hz; Speaker Shape:Round
Datasheet
Description
WOOFER, 200/700W, 12", 35.5HZ; Driver Type:Woofer; External Diameter - Metric:304.8mm; Impedance:8ohm; Power Rating Nom:200W; Sound Level SPL:90dB; External Diameter - Imperial:12"; Frequency Response Min:35Hz; Speaker Shape:Round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woofer, 200/700W, 12, 35.5Hz; Driver Type Pyle - 88C6440 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 200/700W, 12, 35.5Hz; Driver Type Pyle
88C6440
Woofer, 200/700W, 12, 35.5Hz; Driver Type Pyle 88C6440
WOOFER, 200/700W, 12", 35.5HZ; Driver Type:Woofer; External Diameter - Metric:304.8mm; Impedance:8ohm; Power Rating Nom:200W; Sound Level SPL:90dB; External Diameter - Imperial:12"; Frequency Response Min:35Hz; Speaker Shape:Round

WOOFER, 200/700W, 12", 35.5HZ; Driver Type:Woofer; External Diameter - Metric:304.8mm; Impedance:8ohm; Power Rating Nom:200W; Sound Level SPL:90dB; External Diameter - Imperial:12"; Frequency Response Min:35Hz; Speaker Shape:Round

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C6440
Product Name Woofer, 200/700W, 12, 35.5Hz; Driver Type Pyle
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details