Newark, An Avnet Company Usb Cable, A Plug / B Plug, 3M, White; Connector A Pro Signal 87H9475

Description
USB CABLE, A PLUG / B PLUG, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet
Description
USB CABLE, A PLUG / B PLUG, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, A Plug / B Plug, 3M, White; Connector A Pro Signal - 87H9475 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, A Plug / B Plug, 3M, White; Connector A Pro Signal
87H9475
Usb Cable, A Plug / B Plug, 3M, White; Connector A Pro Signal 87H9475
USB CABLE, A PLUG / B PLUG, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

USB CABLE, A PLUG / B PLUG, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87H9475
Product Name Usb Cable, A Plug / B Plug, 3M, White; Connector A Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details