Newark, An Avnet Company Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Zf Electronics 85C3142

Description
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Zf Electronics - 85C3142 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Zf Electronics
85C3142
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Zf Electronics 85C3142
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 85C3142
Product Name Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details