MICROSWITCH, HINGE LEVER, SPDT 15A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 84F515 |
| Product Name | Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style |
| Common Size | Miniature |
| Standards and Certifications | RoHS |