Newark, An Avnet Company Usb/light Cable, Type A To Type B Plug; Connector To Connector Pro Signal 84AJ0945

Description
USB/LIGHT CABLE, TYPE A TO TYPE B PLUG; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet
Description
USB/LIGHT CABLE, TYPE A TO TYPE B PLUG; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb/light Cable, Type A To Type B Plug; Connector To Connector Pro Signal - 84AJ0945 - Newark, An Avnet Company
Chicago, IL, United States
Usb/light Cable, Type A To Type B Plug; Connector To Connector Pro Signal
84AJ0945
Usb/light Cable, Type A To Type B Plug; Connector To Connector Pro Signal 84AJ0945
USB/LIGHT CABLE, TYPE A TO TYPE B PLUG; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

USB/LIGHT CABLE, TYPE A TO TYPE B PLUG; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0945
Product Name Usb/light Cable, Type A To Type B Plug; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers