Newark, An Avnet Company Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0921

Description
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet
Description
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal - 84AJ0921 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal
84AJ0921
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0921
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0921
Product Name Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers