Newark, An Avnet Company Ups, 120V, 750W; Power Supply Approvals Solahd 83H5276

Description
UPS, 120V, 750W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:132V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:S3K Series; Length:17.2"; Width:5.5" RoHS Compliant: NA
Description
UPS, 120V, 750W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:132V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:S3K Series; Length:17.2"; Width:5.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 750W; Power Supply Approvals Solahd - 83H5276 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 750W; Power Supply Approvals Solahd
83H5276
Ups, 120V, 750W; Power Supply Approvals Solahd 83H5276
UPS, 120V, 750W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:132V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:S3K Series; Length:17.2"; Width:5.5" RoHS Compliant: NA

UPS, 120V, 750W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:132V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:S3K Series; Length:17.2"; Width:5.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83H5276
Product Name Ups, 120V, 750W; Power Supply Approvals Solahd
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details