Newark, An Avnet Company Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd 83F2979

Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd - 83F2979 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd
83F2979
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd 83F2979
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83F2979
Product Name Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details