TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series; Current Rating:45.5A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 83F1181 |
| Product Name | Transformer; Wall Mount Transformer Type Solahd |
| Operating Frequency | 50 Hz |