Newark, An Avnet Company Fuse Holder; Fuse Holder Type Solahd 83C8313

Description
FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Fuse Holder Type Solahd - 83C8313 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Solahd
83C8313
Fuse Holder; Fuse Holder Type Solahd 83C8313
FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 83C8313
Product Name Fuse Holder; Fuse Holder Type Solahd
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3-127-700-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details