Newark, An Avnet Company Filament, Printer, Pla, 1.75Mm, Black; Diameter Robox 82X7287

Description
FILAMENT, PRINTER, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILAMENT, PRINTER, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filament, Printer, Pla, 1.75Mm, Black; Diameter Robox - 82X7287 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Printer, Pla, 1.75Mm, Black; Diameter Robox
82X7287
Filament, Printer, Pla, 1.75Mm, Black; Diameter Robox 82X7287
FILAMENT, PRINTER, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

FILAMENT, PRINTER, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 82X7287
Product Name Filament, Printer, Pla, 1.75Mm, Black; Diameter Robox
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details