Newark, An Avnet Company Patch Cable, Rj45, Cat6, 1M, Black; Lan Category Tuk 81Y4142

Description
PATCH CABLE, RJ45, CAT6, 1M, BLACK; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT6, 1M, BLACK; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat6, 1M, Black; Lan Category Tuk - 81Y4142 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6, 1M, Black; Lan Category Tuk
81Y4142
Patch Cable, Rj45, Cat6, 1M, Black; Lan Category Tuk 81Y4142
PATCH CABLE, RJ45, CAT6, 1M, BLACK; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6, 1M, BLACK; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y4142
Product Name Patch Cable, Rj45, Cat6, 1M, Black; Lan Category Tuk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205133-3 - TE Connectivity
Specs
Product Type RJ45 Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
6 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details