TE Connectivity High Speed I/O Cable Assemblies 2-2205133-3

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2205133-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2205133-3
High Speed I/O Cable Assemblies 2-2205133-3
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : Yes
  • Jacket Material : PUR
  • Shield Material : Copper Alloy

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : RJ45 Plug
  • Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - A124233-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A124233-ND
Modular/Ethernet Cables (RJ45, RJ11) A124233-ND
Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded

Modular Cable Plug to Plug 8p8c 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 2-2205133-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2205133-3
Cable Assemblies 2-2205133-3
CA MINI IO TYPE I IND RJ45

CA MINI IO TYPE I IND RJ45

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2-2205133-3
Cable Assemblies 2-2205133-3
Cable Assemblies

Cable Assemblies

Buy Now
HiFlex MultiPurpose 70C PUR 2 METER - 2-2205133-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
HiFlex MultiPurpose 70C PUR 2 METER
2-2205133-3
HiFlex MultiPurpose 70C PUR 2 METER 2-2205133-3
HiFlex MultiPurpose 70C PUR 2 METER

HiFlex MultiPurpose 70C PUR 2 METER

Buy Now
Cable Assemblies - Modular Cables - 2-2205133-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2-2205133-3
Cable Assemblies - Modular Cables 2-2205133-3
CABLE M-M 2M

CABLE M-M 2M

Supplier's Site
Computer Cable, Mini Io-Rj Plug, 2M; Connector Type A Te Connectivity - 59AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini Io-Rj Plug, 2M; Connector Type A Te Connectivity
59AC8216
Computer Cable, Mini Io-Rj Plug, 2M; Connector Type A Te Connectivity 59AC8216
COMPUTER CABLE, MINI IO-RJ PLUG, 2M; Connector Type A:Mini IO Type I; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector toRoHS Compliant: Yes

COMPUTER CABLE, MINI IO-RJ PLUG, 2M; Connector Type A:Mini IO Type I; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector toRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2205133-3 A124233-ND 2-2205133-3 2-2205133-3 2-2205133-3 59AC8216
Product Name High Speed I/O Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies HiFlex MultiPurpose 70C PUR 2 METER Cable Assemblies - Modular Cables Computer Cable, Mini Io-Rj Plug, 2M; Connector Type A Te Connectivity
Product Type RJ45 Plug
Cable Shielding Copper Alloy Shielded
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type RJ-45 Plug to Plug RJ-45; Mini IO Type I
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2202508-4 - TE Connectivity
Specs
Product Type Mini-SAS HD Plug
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
View Details
6 suppliers
M8/M12 Cable Assemblies - TAD14241311-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 45.93 ft (140 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers