Newark, An Avnet Company Patch Cable, Rj45, Cat6A, 10M, Black; Lan Category Tuk 81Y4125

Description
PATCH CABLE, RJ45, CAT6A, 10M, BLACK; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SGPZ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT6A, 10M, BLACK; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SGPZ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat6A, 10M, Black; Lan Category Tuk - 81Y4125 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6A, 10M, Black; Lan Category Tuk
81Y4125
Patch Cable, Rj45, Cat6A, 10M, Black; Lan Category Tuk 81Y4125
PATCH CABLE, RJ45, CAT6A, 10M, BLACK; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SGPZ Series; SVHC:No SVHC RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6A, 10M, BLACK; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SGPZ Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y4125
Product Name Patch Cable, Rj45, Cat6A, 10M, Black; Lan Category Tuk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7VVB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details