Newark, An Avnet Company 6 Ft Usb 2.0 Extension Cable A Male To A Female Goldx; Connector A Goldx 81C7884

Description
6 ft USB 2.0 Extension Cable A Male to A Female GoldX; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet
Description
6 ft USB 2.0 Extension Cable A Male to A Female GoldX; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Ft Usb 2.0 Extension Cable A Male To A Female Goldx; Connector A Goldx - 81C7884 - Newark, An Avnet Company
Chicago, IL, United States
6 Ft Usb 2.0 Extension Cable A Male To A Female Goldx; Connector A Goldx
81C7884
6 Ft Usb 2.0 Extension Cable A Male To A Female Goldx; Connector A Goldx 81C7884
6 ft USB 2.0 Extension Cable A Male to A Female GoldX; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

6 ft USB 2.0 Extension Cable A Male to A Female GoldX; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81C7884
Product Name 6 Ft Usb 2.0 Extension Cable A Male To A Female Goldx; Connector A Goldx
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details