Newark, An Avnet Company Modular, Rj45, Rcpt, Cat6, 8P8C, Green; Modular Connector Type Tuk 80Y9716

Description
MODULAR, RJ45, RCPT, CAT6, 8P8C, GREEN; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet
Description
MODULAR, RJ45, RCPT, CAT6, 8P8C, GREEN; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular, Rj45, Rcpt, Cat6, 8P8C, Green; Modular Connector Type Tuk - 80Y9716 - Newark, An Avnet Company
Chicago, IL, United States
Modular, Rj45, Rcpt, Cat6, 8P8C, Green; Modular Connector Type Tuk
80Y9716
Modular, Rj45, Rcpt, Cat6, 8P8C, Green; Modular Connector Type Tuk 80Y9716
MODULAR, RJ45, RCPT, CAT6, 8P8C, GREEN; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

MODULAR, RJ45, RCPT, CAT6, 8P8C, GREEN; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y9716
Product Name Modular, Rj45, Rcpt, Cat6, 8P8C, Green; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers