Newark, An Avnet Company Strain Relief Boot, Pvc, White; Accessory Type Tuk 80Y9559

Description
STRAIN RELIEF BOOT, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:TUK RJ45 Modular Connectors; No. of Positions:1Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PS2 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:TUK RJ45 Modular Connectors; No. of Positions:1Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PS2 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, Pvc, White; Accessory Type Tuk - 80Y9559 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Pvc, White; Accessory Type Tuk
80Y9559
Strain Relief Boot, Pvc, White; Accessory Type Tuk 80Y9559
STRAIN RELIEF BOOT, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:TUK RJ45 Modular Connectors; No. of Positions:1Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PS2 Series; SVHC:No SVHC RoHS Compliant: Yes

STRAIN RELIEF BOOT, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:TUK RJ45 Modular Connectors; No. of Positions:1Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PS2 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80Y9559
Product Name Strain Relief Boot, Pvc, White; Accessory Type Tuk
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-2 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details