Newark, An Avnet Company 12 Woofer With Poly Cone And Rubber Surround 120W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7012

Description
12" Woofer with Poly Cone and Rubber Surround 120W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:120W; Sound Level SPL:91dB; External Diameter - Imperial:12.205"; Product Range:-RoHS Compliant: Yes
Datasheet
Description
12" Woofer with Poly Cone and Rubber Surround 120W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:120W; Sound Level SPL:91dB; External Diameter - Imperial:12.205"; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Woofer With Poly Cone And Rubber Surround 120W Rms At 8 Ohm; Driver Type Mcm Audio Select - 80R7012 - Newark, An Avnet Company
Chicago, IL, United States
12 Woofer With Poly Cone And Rubber Surround 120W Rms At 8 Ohm; Driver Type Mcm Audio Select
80R7012
12 Woofer With Poly Cone And Rubber Surround 120W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7012
12" Woofer with Poly Cone and Rubber Surround 120W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:120W; Sound Level SPL:91dB; External Diameter - Imperial:12.205"; Product Range:-RoHS Compliant: Yes

12" Woofer with Poly Cone and Rubber Surround 120W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:120W; Sound Level SPL:91dB; External Diameter - Imperial:12.205"; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7012
Product Name 12 Woofer With Poly Cone And Rubber Surround 120W Rms At 8 Ohm; Driver Type Mcm Audio Select
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - EVP-X15PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 200 Hz
Size 15.00 inch (381 mm)
View Details