Wharfedale Pro EVP-X15PB

Description
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X15PB Powered version for EVP-X15B 15" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 591 x 510 x 460 mm, 35.1kg
Description
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X15PB Powered version for EVP-X15B 15" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 591 x 510 x 460 mm, 35.1kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15PB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X15PB Powered version for EVP-X15B 15" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 591 x 510 x 460 mm, 35.1kg

The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer.

EVP-X15PB

  • Powered version for EVP-X15B
  • 15" direct-radiating powered subwoofer
  • A pair of an integral 150Hz, 24dB/Oct crossovers
  • 0o, 180o Phase switch
  • Stereo line input and speaker level input
  • High pass balanced line output for mid/high satellite speaker connection
  • 400W RMS / 600W peak amplifier

H/D/W: 591 x 510 x 460 mm, 35.1kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15PB
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
 - DELTA 12M - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1600 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details