Newark, An Avnet Company Nozzle, Sop, 20.2Mm X 8.7Mm; Tip / Nozzle Width Duratool 79-3969

Description
NOZZLE, SOP, 20.2MM X 8.7MM; Tip / Nozzle Width:20.2mm; Tip / Nozzle Style:SOP; For Use With:Duratool SMD Rework Stations; Product Range:- RoHS Compliant: NA
Datasheet
Description
NOZZLE, SOP, 20.2MM X 8.7MM; Tip / Nozzle Width:20.2mm; Tip / Nozzle Style:SOP; For Use With:Duratool SMD Rework Stations; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Sop, 20.2Mm X 8.7Mm; Tip / Nozzle Width Duratool - 81Y9880 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Sop, 20.2Mm X 8.7Mm; Tip / Nozzle Width Duratool
81Y9880
Nozzle, Sop, 20.2Mm X 8.7Mm; Tip / Nozzle Width Duratool 81Y9880
NOZZLE, SOP, 20.2MM X 8.7MM; Tip / Nozzle Width:20.2mm; Tip / Nozzle Style:SOP; For Use With:Duratool SMD Rework Stations; Product Range:- RoHS Compliant: NA

NOZZLE, SOP, 20.2MM X 8.7MM; Tip / Nozzle Width:20.2mm; Tip / Nozzle Style:SOP; For Use With:Duratool SMD Rework Stations; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 81Y9880
Product Name Nozzle, Sop, 20.2Mm X 8.7Mm; Tip / Nozzle Width Duratool
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
 - SWS-M200-15-E - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details