Newark, An Avnet Company Tip, Soldering, Angled; Tip / Nozzle Width Duratool 79-2330

Description
TIP, SOLDERING, ANGLED; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:Duratool Soldering Irons & Guns; Product Range:-; Length:78mm; Power Rating:60W; Tip / Nozzle Length:12mm; Tip Length:12mm; Tip Size: RoHS Compliant: NA
Description
TIP, SOLDERING, ANGLED; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:Duratool Soldering Irons & Guns; Product Range:-; Length:78mm; Power Rating:60W; Tip / Nozzle Length:12mm; Tip Length:12mm; Tip Size: RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Angled; Tip / Nozzle Width Duratool - 38AJ2727 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Angled; Tip / Nozzle Width Duratool
38AJ2727
Tip, Soldering, Angled; Tip / Nozzle Width Duratool 38AJ2727
TIP, SOLDERING, ANGLED; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:Duratool Soldering Irons & Guns; Product Range:-; Length:78mm; Power Rating:60W; Tip / Nozzle Length:12mm; Tip Length:12mm; Tip Size: RoHS Compliant: NA

TIP, SOLDERING, ANGLED; Tip / Nozzle Width:-; Tip / Nozzle Style:45° Chisel; For Use With:Duratool Soldering Irons & Guns; Product Range:-; Length:78mm; Power Rating:60W; Tip / Nozzle Length:12mm; Tip Length:12mm; Tip Size: RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2727
Product Name Tip, Soldering, Angled; Tip / Nozzle Width Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details