AC-DC CONVERTER, DIN RAIL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; External Depth:3.58"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78K6127 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |