Newark, An Avnet Company Ac-Dc Converter, Din Rail, 1 O/p, 48W, 1A, 48V; Power Supply Approvals Solahd 78K6123

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Height:75mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Height:75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 1A, 48V; Power Supply Approvals Solahd - 78K6123 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 1A, 48V; Power Supply Approvals Solahd
78K6123
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 1A, 48V; Power Supply Approvals Solahd 78K6123
AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Height:75mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Height:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78K6123
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 48W, 1A, 48V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details