Newark, An Avnet Company Heat Spreader, 35 X 35 X 10Mm, Ceramic; Thermal Resistance Spreadfast 76Y5371

Description
HEAT SPREADER, 35 X 35 X 10MM, CERAMIC; Thermal Resistance:15.4°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes
Datasheet
Description
HEAT SPREADER, 35 X 35 X 10MM, CERAMIC; Thermal Resistance:15.4°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Spreader, 35 X 35 X 10Mm, Ceramic; Thermal Resistance Spreadfast - 76Y5371 - Newark, An Avnet Company
Chicago, IL, United States
Heat Spreader, 35 X 35 X 10Mm, Ceramic; Thermal Resistance Spreadfast
76Y5371
Heat Spreader, 35 X 35 X 10Mm, Ceramic; Thermal Resistance Spreadfast 76Y5371
HEAT SPREADER, 35 X 35 X 10MM, CERAMIC; Thermal Resistance:15.4°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

HEAT SPREADER, 35 X 35 X 10MM, CERAMIC; Thermal Resistance:15.4°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 76Y5371
Product Name Heat Spreader, 35 X 35 X 10Mm, Ceramic; Thermal Resistance Spreadfast
L 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details