Newark, An Avnet Company Cable Assembly, Hdmi A Plug To Dvi-D Plug, 2M, Black; Connector Type A Pro Signal 74R7665

Description
CABLE ASSEMBLY, HDMI A PLUG TO DVI-D PLUG, 2M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, HDMI A PLUG TO DVI-D PLUG, 2M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Hdmi A Plug To Dvi-D Plug, 2M, Black; Connector Type A Pro Signal - 74R7665 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hdmi A Plug To Dvi-D Plug, 2M, Black; Connector Type A Pro Signal
74R7665
Cable Assembly, Hdmi A Plug To Dvi-D Plug, 2M, Black; Connector Type A Pro Signal 74R7665
CABLE ASSEMBLY, HDMI A PLUG TO DVI-D PLUG, 2M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, HDMI A PLUG TO DVI-D PLUG, 2M, BLACK; Connector Type A:DVI-D Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R7665
Product Name Cable Assembly, Hdmi A Plug To Dvi-D Plug, 2M, Black; Connector Type A Pro Signal
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details