Newark, An Avnet Company 12 Pa / Dj Floor Monitor Speaker 500W; Product Range Mcm Custom Audio 74R5103

Description
12" PA / DJ Floor Monitor Speaker 500W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
12" PA / DJ Floor Monitor Speaker 500W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Pa / Dj Floor Monitor Speaker 500W; Product Range Mcm Custom Audio - 74R5103 - Newark, An Avnet Company
Chicago, IL, United States
12 Pa / Dj Floor Monitor Speaker 500W; Product Range Mcm Custom Audio
74R5103
12 Pa / Dj Floor Monitor Speaker 500W; Product Range Mcm Custom Audio 74R5103
12" PA / DJ Floor Monitor Speaker 500W; Product Range:- RoHS Compliant: Yes

12" PA / DJ Floor Monitor Speaker 500W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R5103
Product Name 12 Pa / Dj Floor Monitor Speaker 500W; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 116 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details