Newark, An Avnet Company 15 Pa / Dj Speaker Subwoofer 700W; Supply Voltage Vac Mcm Custom Audio 74R5101

Description
15" PA / DJ Speaker Subwoofer 700W; Supply Voltage VAC:50V; Frequency Response Min:500Hz; Frequency Response Max:20kHz; External Height:17"; External Width:18"; External Depth:20"; Product Range:DJ Acoustic Systems; Plug Type:- RoHS Compliant: No
Description
15" PA / DJ Speaker Subwoofer 700W; Supply Voltage VAC:50V; Frequency Response Min:500Hz; Frequency Response Max:20kHz; External Height:17"; External Width:18"; External Depth:20"; Product Range:DJ Acoustic Systems; Plug Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
15 Pa / Dj Speaker Subwoofer 700W; Supply Voltage Vac Mcm Custom Audio - 74R5101 - Newark, An Avnet Company
Chicago, IL, United States
15 Pa / Dj Speaker Subwoofer 700W; Supply Voltage Vac Mcm Custom Audio
74R5101
15 Pa / Dj Speaker Subwoofer 700W; Supply Voltage Vac Mcm Custom Audio 74R5101
15" PA / DJ Speaker Subwoofer 700W; Supply Voltage VAC:50V; Frequency Response Min:500Hz; Frequency Response Max:20kHz; External Height:17"; External Width:18"; External Depth:20"; Product Range:DJ Acoustic Systems; Plug Type:- RoHS Compliant: No

15" PA / DJ Speaker Subwoofer 700W; Supply Voltage VAC:50V; Frequency Response Min:500Hz; Frequency Response Max:20kHz; External Height:17"; External Width:18"; External Depth:20"; Product Range:DJ Acoustic Systems; Plug Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R5101
Product Name 15 Pa / Dj Speaker Subwoofer 700W; Supply Voltage Vac Mcm Custom Audio
Frequency Response 500 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details