Newark, An Avnet Company 8 Two Way Pa / Dj Speaker 300W; Product Range Mcm Custom Audio 74R5097

Description
8" Two Way PA / DJ Speaker 300W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8" Two Way PA / DJ Speaker 300W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Two Way Pa / Dj Speaker 300W; Product Range Mcm Custom Audio - 74R5097 - Newark, An Avnet Company
Chicago, IL, United States
8 Two Way Pa / Dj Speaker 300W; Product Range Mcm Custom Audio
74R5097
8 Two Way Pa / Dj Speaker 300W; Product Range Mcm Custom Audio 74R5097
8" Two Way PA / DJ Speaker 300W; Product Range:- RoHS Compliant: Yes

8" Two Way PA / DJ Speaker 300W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R5097
Product Name 8 Two Way Pa / Dj Speaker 300W; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Car Audio, Subwoofer - G110 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Speaker - DC32FBS-4FR - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details