Newark, An Avnet Company Indoor / Outdoor Speaker Pair (White) 6-1/2 70V/8 Ohm; Product Range Mcm Custom Audio 74R5063

Description
Indoor / Outdoor Speaker Pair (white) 6-1/2" 70V/8 ohm; Product Range:- RoHS Compliant: Yes
Description
Indoor / Outdoor Speaker Pair (white) 6-1/2" 70V/8 ohm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indoor / Outdoor Speaker Pair (White) 6-1/2 70V/8 Ohm; Product Range Mcm Custom Audio - 74R5063 - Newark, An Avnet Company
Chicago, IL, United States
Indoor / Outdoor Speaker Pair (White) 6-1/2 70V/8 Ohm; Product Range Mcm Custom Audio
74R5063
Indoor / Outdoor Speaker Pair (White) 6-1/2 70V/8 Ohm; Product Range Mcm Custom Audio 74R5063
Indoor / Outdoor Speaker Pair (white) 6-1/2" 70V/8 ohm; Product Range:- RoHS Compliant: Yes

Indoor / Outdoor Speaker Pair (white) 6-1/2" 70V/8 ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R5063
Product Name Indoor / Outdoor Speaker Pair (White) 6-1/2 70V/8 Ohm; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details