Challenge Electronics Speakers CS13-00P20-03-1X

Description
32 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS13-00P20-03-1X-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round

32 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS13-00P20-03-1X-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details