Newark, An Avnet Company Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant Zf Electronics 74M0526

Description
Microswitch, DC Series, SPDT, Roller Lever, Quick Connect, Solder, 100 mA, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, DC Series, SPDT, Roller Lever, Quick Connect, Solder, 100 mA, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant Zf Electronics - 74M0526 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant Zf Electronics
74M0526
Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant Zf Electronics 74M0526
Microswitch, DC Series, SPDT, Roller Lever, Quick Connect, Solder, 100 mA, 250 V RoHS Compliant: Yes

Microswitch, DC Series, SPDT, Roller Lever, Quick Connect, Solder, 100 mA, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 74M0526
Product Name Microswitch, Dc Series, Spdt, Roller Lever, Quick Connect, Solder, 100 Ma, 250 V Rohs Compliant Zf Electronics
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details