Newark, An Avnet Company Temperature Display, 6-Digit, 15.8Mm; No. Of Digits / Alpha Status 74AC9149

Description
TEMPERATURE DISPLAY, 6-DIGIT, 15.8MM; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-270°C to +2300°C; Digit Height:15.8mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE DISPLAY, 6-DIGIT, 15.8MM; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-270°C to +2300°C; Digit Height:15.8mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Display, 6-Digit, 15.8Mm; No. Of Digits / Alpha Status - 74AC9149 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Display, 6-Digit, 15.8Mm; No. Of Digits / Alpha Status
74AC9149
Temperature Display, 6-Digit, 15.8Mm; No. Of Digits / Alpha Status 74AC9149
TEMPERATURE DISPLAY, 6-DIGIT, 15.8MM; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-270°C to +2300°C; Digit Height:15.8mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes

TEMPERATURE DISPLAY, 6-DIGIT, 15.8MM; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:-270°C to +2300°C; Digit Height:15.8mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 74AC9149
Product Name Temperature Display, 6-Digit, 15.8Mm; No. Of Digits / Alpha Status
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details