ISM TRANSMITTER, 868MHZ, FSK/OOK; RF Modulation:FSK, GFSK, GMSK, MSK, OOK; Data Rate Max:600Kbps; Frequency:868MHz; Sensitivity dBm:17dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V; Supply Current:95mA; RF Transmitter RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 74AC1855 |
| Product Name | Ism Transmitter, 868Mhz, Fsk/ook; Rf Modulation Hoperf |