Newark, An Avnet Company Ups, 24V, 20A, Din Rail; Power Supply Approvals Solahd 72AJ8268

Description
UPS, 24V, 20A, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:4 min @ 480VA; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SDU Series
Datasheet
Description
UPS, 24V, 20A, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:4 min @ 480VA; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SDU Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 24V, 20A, Din Rail; Power Supply Approvals Solahd - 72AJ8268 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 24V, 20A, Din Rail; Power Supply Approvals Solahd
72AJ8268
Ups, 24V, 20A, Din Rail; Power Supply Approvals Solahd 72AJ8268
UPS, 24V, 20A, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:4 min @ 480VA; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SDU Series

UPS, 24V, 20A, DIN RAIL; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:4 min @ 480VA; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:SDU Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72AJ8268
Product Name Ups, 24V, 20A, Din Rail; Power Supply Approvals Solahd
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details