Newark, An Avnet Company Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal 70AJ6690

Description
CABLE ASSY, TYPE A PLUG-A RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal - 70AJ6690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal
70AJ6690
Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal 70AJ6690
CABLE ASSY, TYPE A PLUG-A RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6690
Product Name Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details