CABLE ASSY, TYPE A PLUG-A RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70AJ6680 |
| Product Name | Cable Assy, Type A Plug-A Rcpt, 3M; Connector To Connector Pro Signal |
| Cable Length | 9.84 ft (30 dm) |