Newark, An Avnet Company Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal 70AJ6677

Description
CABLE ASSY, TYPE A PLUG-A PLUG, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A PLUG, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal - 70AJ6677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal
70AJ6677
Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal 70AJ6677
CABLE ASSY, TYPE A PLUG-A PLUG, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A PLUG, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6677
Product Name Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details