The Cable Assembly, Type A Plug to Type B Plug, measures 5 meters (16.4 feet) in length and adheres to the USB 2.0 standard. It features a transparent PVC jacket, providing durability and flexibility. The rated voltage for this cable is 30V, making it suitable for various electronic applications. This product is designed for reliable connectivity between devices that utilize Type A and Type B USB connectors.
CABLE ASSY, TYPE A PLUG-B PLUG, 5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Transparent; Electronic Marking:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70AJ6674 |
| Product Name | Cable Assy, Type A Plug-B Plug, 5M; Connector To Connector Pro Signal |
| Cable Length | 16.4 ft (50 dm) |