CABLE ASSY, TYPE A PLUG-A PLUG, 5M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70AJ6657 |
| Product Name | Cable Assy, Type A Plug-A Plug, 5M; Connector To Connector Pro Signal |
| Cable Length | 16.4 ft (50 dm) |