Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal 70AJ6629

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal - 70AJ6629 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal
70AJ6629
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal 70AJ6629
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6629
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-5-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-533013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details