Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 1M; Lan Category Pro Signal 70AJ6597

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Enet Cable, Cat6, RJ45 Plug-Plug, 1M is designed for high-speed networking applications. It features a cable construction of four pairs of 24AWG stranded copper wires, compliant with TIA/EIA568 standards, and supports frequencies up to 250MHz. The connectors are RJ45 male type, ensuring compatibility with standard Ethernet ports. The cable is encased in a durable PVC jacket, providing protection and flexibility. This specific model is suitable for connecting devices in local area networks (LAN) and is available in a yellow color. It is a reliable choice for engineers seeking a robust and efficient Ethernet connection for their projects.

Datasheet Summary
Powered by GS/AI

The Enet Cable, Cat6, RJ45 Plug-Plug, 1M is designed for high-speed networking applications. It features a cable construction of four pairs of 24AWG stranded copper wires, compliant with TIA/EIA568 standards, and supports frequencies up to 250MHz. The connectors are RJ45 male type, ensuring compatibility with standard Ethernet ports. The cable is encased in a durable PVC jacket, providing protection and flexibility. This specific model is suitable for connecting devices in local area networks (LAN) and is available in a yellow color. It is a reliable choice for engineers seeking a robust and efficient Ethernet connection for their projects.

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 1M; Lan Category Pro Signal - 70AJ6597 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 1M; Lan Category Pro Signal
70AJ6597
Enet Cable, Cat6, Rj45 Plug-Plug, 1M; Lan Category Pro Signal 70AJ6597
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6597
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 1M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11605F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details