CIRCUIT BREAKER, 15A, AUTO; Product Range:-; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Plug In; SVHC:No SVHC (15-Jan-2018); Breaking Capacity Current DC:200A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 68C3503 |
| Product Name | Circuit Breaker, 15A, Auto; Product Range Eta |
| Rated DC Voltage | 28 volts |