Newark, An Avnet Company Black 3 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal 67Y9906

Description
Black 3 Pole In-Line XLR Female Jack; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:
Description
Black 3 Pole In-Line XLR Female Jack; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Black 3 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal - 67Y9906 - Newark, An Avnet Company
Chicago, IL, United States
Black 3 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal
67Y9906
Black 3 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal 67Y9906
Black 3 Pole In-Line XLR Female Jack; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Black 3 Pole In-Line XLR Female Jack; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9906
Product Name Black 3 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details