Newark, An Avnet Company Ups, 2Kva / 1.8Kw, 127Vac; Power Supply Approvals Solahd 67R1464

Description
UPS, 2KVA / 1.8KW, 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:230V; Output Voltage:127VAC; Backup Time - Full Load:3min; Product Range:-; Length:19.6" RoHS Compliant: NA
Datasheet
Description
UPS, 2KVA / 1.8KW, 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:230V; Output Voltage:127VAC; Backup Time - Full Load:3min; Product Range:-; Length:19.6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 2Kva / 1.8Kw, 127Vac; Power Supply Approvals Solahd - 67R1464 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 2Kva / 1.8Kw, 127Vac; Power Supply Approvals Solahd
67R1464
Ups, 2Kva / 1.8Kw, 127Vac; Power Supply Approvals Solahd 67R1464
UPS, 2KVA / 1.8KW, 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:230V; Output Voltage:127VAC; Backup Time - Full Load:3min; Product Range:-; Length:19.6" RoHS Compliant: NA

UPS, 2KVA / 1.8KW, 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:230V; Output Voltage:127VAC; Backup Time - Full Load:3min; Product Range:-; Length:19.6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67R1464
Product Name Ups, 2Kva / 1.8Kw, 127Vac; Power Supply Approvals Solahd
DC Output Voltage ? to 127.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details