Newark, An Avnet Company Counter, Preset, 24Vdc; No. Of Digits / Alpha Ivo 67C6267

Description
COUNTER, PRESET, 24VDC; No. of Digits / Alpha:6; Digit Height:4.5mm; Supply Voltage Range:21.6V DC to 26.4V DC; Power Consumption:2W; Panel Cutout Height:51mm; Panel Cutout Width:51mm; Counting Speed:20Hz; Operating Temperature
Datasheet
Description
COUNTER, PRESET, 24VDC; No. of Digits / Alpha:6; Digit Height:4.5mm; Supply Voltage Range:21.6V DC to 26.4V DC; Power Consumption:2W; Panel Cutout Height:51mm; Panel Cutout Width:51mm; Counting Speed:20Hz; Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Preset, 24Vdc; No. Of Digits / Alpha Ivo - 67C6267 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Preset, 24Vdc; No. Of Digits / Alpha Ivo
67C6267
Counter, Preset, 24Vdc; No. Of Digits / Alpha Ivo 67C6267
COUNTER, PRESET, 24VDC; No. of Digits / Alpha:6; Digit Height:4.5mm; Supply Voltage Range:21.6V DC to 26.4V DC; Power Consumption:2W; Panel Cutout Height:51mm; Panel Cutout Width:51mm; Counting Speed:20Hz; Operating Temperature

COUNTER, PRESET, 24VDC; No. of Digits / Alpha:6; Digit Height:4.5mm; Supply Voltage Range:21.6V DC to 26.4V DC; Power Consumption:2W; Panel Cutout Height:51mm; Panel Cutout Width:51mm; Counting Speed:20Hz; Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 67C6267
Product Name Counter, Preset, 24Vdc; No. Of Digits / Alpha Ivo
Digit Height 0.1772 inches (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details